EN
  • EN
  • DE

LMV651MF

Part No LMV651MF
Manufacturer National Semiconductor (TI)
Description 12 MHz, Low Voltage, Low Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202185-LMV651MF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV651MF CAD Model

Description

The LMV651MF is a low-power, rail-to-rail output operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is designed for a variety of low-voltage, battery-powered applications requiring precision and low power consumption.

Applications

  • Portable Instrumentation: Used in portable test and measurement equipment for signal amplification and conditioning.
  • Sensor Amplifiers: Employed in sensor interfaces for amplifying signals from various sensors, such as temperature sensors, pressure sensors, and light sensors.
  • Battery-Powered Devices: Utilized in battery-powered devices for amplifying audio signals and providing bias voltages.
  • Active Filters: Used in active filter circuits for signal filtering and conditioning.
  • Data Acquisition Systems: Found in data acquisition systems for amplifying analog signals before digitization.

Features

  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range.
  • Low Input Offset Voltage: Offers low input offset voltage for accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Micro-Size Package: Available in a small micro-size package, minimizing board space.
  • High Gain Bandwidth Product: Provides a high gain bandwidth product for good AC performance.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Improved Signal Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Maximised Dynamic Range: Rail-to-rail output provides a wide dynamic range for signal processing.
  • Simplified Design: Wide supply voltage range simplifies circuit design.
  • Reduced Board Space: Small package size minimizes board space requirements.

Additional Details

The LMV651MF has a typical supply current of just a few microamperes. The 'MF' suffix indicates the specific package type, which is typically a SOT-23 or similar small-outline package. The rail-to-rail output capability allows the output voltage to swing close to the positive and negative supply rails. The device is suitable for applications requiring high precision and low power consumption in a small form factor.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0668 $53.3400
115+ $0.8753 $100.6595
180+ $0.8480 $152.6400
245+ $0.8206 $201.0470
320+ $0.7933 $253.8560
425+ $0.7112 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,592 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess