EN
  • EN
  • DE

LMV793MA

Part No LMV793MA
Manufacturer National Semiconductor (TI)
Description 88 MHz, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202261-LMV793MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV793MA CAD Model

Description

The LMV793MA is a low-noise, high-speed operational amplifier (op-amp) manufactured by National Semiconductor, which is now Texas Instruments (TI). This op-amp is designed for applications requiring high gain, low distortion, and wide bandwidth, making it suitable for audio, video, and communication systems.

Applications

  • Audio Amplification: High-fidelity audio preamplifiers and headphone amplifiers.
  • Video Amplification: Video signal processing and amplification in display systems.
  • Data Acquisition Systems: Signal conditioning for analog-to-digital converters (ADCs).
  • Instrumentation Amplifiers: Precise amplification of small signals in measurement equipment.
  • Active Filters: Implementation of high-performance active filters.

Features

  • Low Noise: Minimizes unwanted noise in sensitive signal processing applications.
  • High Gain-Bandwidth Product: Enables high gain at high frequencies.
  • Low Distortion: Provides accurate signal amplification with minimal harmonic distortion.
  • High Slew Rate: Allows for fast signal response.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.

Benefits

  • Improved Audio Quality: Delivers clean and accurate audio reproduction.
  • Enhanced Video Performance: Provides sharp and clear video signals.
  • Accurate Signal Measurement: Ensures precise data acquisition.
  • Fast Signal Processing: Enables high-speed signal processing.
  • Versatile Application: Can be used in a wide range of applications.

Additional Details

The LMV793MA is typically characterized by its input voltage noise, input bias current, open-loop gain, and slew rate. These parameters are critical for determining the op-amp's performance in specific applications. The low noise characteristic is particularly important in audio applications, where minimizing noise is essential for achieving high fidelity. The high gain-bandwidth product allows the op-amp to amplify signals over a wide range of frequencies without significant gain reduction. Furthermore, the low distortion ensures that the amplified signal is a faithful representation of the original signal. Its availability from TI ensures continued support and reliable performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3670 $54.6800
90+ $1.1217 $100.9530
140+ $1.0866 $152.1240
195+ $1.0516 $205.0620
250+ $1.0165 $254.1250
330+ $0.9114 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess