EN
  • EN
  • DE

LMZ12002TZE-ADJ

Part No LMZ12002TZE-ADJ
Manufacturer National Semiconductor (TI)
Description 2A SIMPLE SWITCHER® Power Module with 20V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202523-LMZ12002TZE-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12002TZE-ADJ CAD Model

Description

The LMZ12002TZE-ADJ is a SIMPLE SWITCHER® power module from Texas Instruments (formerly National Semiconductor). It is an easy-to-use step-down (buck) regulator capable of driving up to 2A of load current from an input voltage range of 6V to 20V. This power module integrates a DC-DC converter, inductor, and passives into a small, thermally enhanced package. It significantly simplifies power supply design and reduces the number of external components required.

Applications:

  • Point of Load Regulation: Powering microprocessors, FPGAs, and ASICs.
  • Industrial Automation: Supplying power to sensors, controllers, and communication modules.
  • Telecommunications Equipment: Providing power to network interfaces, routers, and switches.
  • Medical Devices: Powering portable medical equipment and diagnostic tools.
  • Test and Measurement Equipment: Providing stable power for accurate measurements.

Features:

  • Integrated Solution: Incorporates all necessary components for a complete power supply solution.
  • Adjustable Output Voltage: Output voltage can be adjusted via an external resistor divider.
  • High Efficiency: Provides efficient power conversion, minimizing heat generation.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Overtemperature Protection: Shuts down the regulator in case of overheating.
  • Input Undervoltage Lockout: Prevents the regulator from operating with insufficient input voltage.
  • Small Footprint: Compact package saves board space.

Benefits:

  • Simplified Design: Reduces design complexity and time-to-market.
  • Reduced Component Count: Minimizes the number of external components required, saving cost and board space.
  • Improved Reliability: Integrated solution provides greater reliability compared to discrete designs.
  • High Performance: Delivers stable and efficient power conversion.
  • Thermal Performance: Thermally enhanced package provides excellent heat dissipation.

Additional Details:

The LMZ12002TZE-ADJ operates at a switching frequency that is optimized for efficiency and transient response. The module also features a soft-start function to limit inrush current during startup. The enable pin allows for remote on/off control. The device is available in a thermally enhanced TO-PMOD package. The adjustable output voltage range typically spans from 0.8V to near Vin. Datasheets specify efficiency curves across different input voltages and output currents. The module is RoHS compliant.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0434 $54.2604
14+ $7.4203 $103.8842
21+ $7.1884 $150.9564
29+ $6.9565 $201.7385
38+ $6.7246 $255.5348
50+ $6.0290 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess