EN
  • EN
  • DE

LP2957AIS

Part No LP2957AIS
Manufacturer National Semiconductor (TI)
Description 5V Low-Dropout Regulator for P Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1202840-LP2957AIS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2957AIS CAD Model

Description

The National Semiconductor (TI) LP2957AIS is a micropower dual operational amplifier with shutdown functionality. It is designed for low-power applications where minimizing power consumption is crucial.

Applications:

  • Battery-powered devices
  • Portable instrumentation
  • Remote sensors
  • Low-power signal conditioning
  • Wireless communication devices

Features:

  • Micropower operation
  • Dual operational amplifiers
  • Shutdown functionality
  • Low input bias current
  • Wide supply voltage range

Benefits:

  • Extended battery life
  • Reduced power consumption
  • Space-saving design
  • Accurate signal amplification
  • Flexible power management

Additional Details:

The LP2957AIS features two independent operational amplifiers in a single package. The micropower operation minimizes current consumption, making it suitable for battery-powered applications. The shutdown functionality allows the amplifiers to be completely disabled, further reducing power consumption when not in use. The low input bias current ensures accurate amplification of small signals.

The LP2957AIS operates over a wide supply voltage range, providing flexibility in system design. It is commonly used in portable devices, such as handheld instruments and wireless sensors. The dual amplifiers can be used for various functions, such as signal conditioning, filtering, and amplification. The shutdown feature is controlled by an external pin, allowing for easy integration into power management schemes.

Like other National Semiconductor parts, datasheets are available through Texas Instruments (TI) following their acquisition of National Semiconductor. Consult the latest TI datasheet for the most accurate specifications and application notes.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4142 $58.0414
42+ $2.8020 $117.6840
64+ $2.7143 $173.7152
88+ $2.6265 $231.1320
114+ $2.5387 $289.4118
153+ $2.2765 $348.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,540 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess