EN
  • EN
  • DE

HF41F/24-HST(257)

Part No HF41F/24-HST(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Industrial Relay, 24VDC Coil, 6AAmp, 1 Form A Contact, N/A, HF41F Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062594-HF41F/24-HST(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF41F/24-HST(257) CAD Model

Description

The HF41F/24-HST(257) is a miniature signal relay manufactured by HongFa. It is designed for applications requiring high sensitivity and compact size. The relay is suitable for various electronic circuits where low signal levels need to be switched reliably. The '(257)' designation likely denotes a specific production batch or packaging variant.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, modems, and other communication devices for signal routing and switching.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment for signal switching and control.
  • Instrumentation and Measurement: Integrated into test equipment, data acquisition systems, and laboratory instruments for signal routing and isolation.
  • Medical Equipment: Used in patient monitoring systems, diagnostic devices, and therapeutic equipment for signal switching and control.
  • Consumer Electronics: Found in audio equipment, video equipment, and other consumer devices for signal switching and routing.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation, making it suitable for battery-powered applications.
  • Low Contact Resistance: Ensures minimal signal loss during switching.
  • High Insulation Resistance: Provides excellent isolation between the coil and contact circuits.
  • Long Life: Designed for reliable operation over an extended period.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental factors.

Benefits

  • Space Saving: The compact size is ideal for applications with limited board space.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Improved Signal Integrity: Low contact resistance minimizes signal degradation.
  • Enhanced Reliability: Robust design and sealed construction ensure stable performance in various environments.
  • Versatile Application: Suitable for a wide range of signal switching applications.

Additional Details

The HF41F/24-HST(257) relay operates with a 24VDC coil voltage. It typically features a SPDT (Single Pole Double Throw) contact configuration. It is designed for through-hole PCB mounting. The 'HST' suffix likely indicates a specific terminal style or high-sensitivity version. For detailed specifications, including contact ratings, coil resistance, operate and release times, and operating temperature range, consult the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess