EN
  • EN
  • DE

LP311MX

Part No LP311MX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030547-LP311MX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP311MX CAD Model

Description

The LP311MX is a low power voltage comparator manufactured by National Semiconductor (now Texas Instruments). It is designed for applications where low power consumption is critical. The 'LP' prefix indicates its low-power characteristics.

Applications

  • Battery-powered devices: Ideal for use in portable devices where power conservation is important.
  • Threshold detectors: Detecting voltage levels and triggering events.
  • Zero-crossing detectors: Detecting when a signal crosses zero volts.
  • Oscillators: Used in relaxation oscillators and other oscillator circuits.
  • Analog-to-digital conversion: Used in simple ADC circuits.

Features

  • Low power consumption: Minimizes battery drain in portable applications.
  • Single supply operation: Can operate from a single power supply voltage.
  • Wide supply voltage range: Operates over a wide range of supply voltages.
  • Open-collector output: Allows for flexible output interfacing.
  • Fast response time: Provides quick and accurate comparisons.

Benefits

  • Extended battery life: Increases the operating time of battery-powered devices.
  • Simplified power supply requirements: Eliminates the need for dual power supplies.
  • Versatile output interface: Can be easily interfaced with different logic families.
  • Accurate voltage comparisons: Provides reliable threshold detection.
  • Compact design: Suitable for use in space-constrained applications.

Additional Details

The LP311MX typically operates with a supply voltage of 5V. It features an open-collector output, which allows for wired-OR connections and flexible level shifting. The input bias current is typically very low, minimizing loading on the input signal. The response time is typically in the range of microseconds. Refer to the National Semiconductor (TI) datasheet for detailed specifications, including input offset voltage, common-mode voltage range, and output voltage swing. The 'MX' likely refers to the package type, potentially a small outline integrated circuit (SOIC) package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess