EN
  • EN
  • DE

LP5900TLX-2.0

Part No LP5900TLX-2.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 746835-LP5900TLX-2.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5900TLX-2.0 CAD Model

Description

The LP5900TLX-2.0 is an ultra-low-noise LDO (Low Dropout) regulator from Texas Instruments (formerly National Semiconductor). This regulator is specifically designed to provide a clean and stable 2.0V output voltage, making it ideal for powering sensitive analog and RF circuits where noise is a critical concern. It offers exceptional noise performance, high accuracy, and very low dropout voltage, making it suitable for a variety of portable and battery-powered applications.

Applications

  • RF Transceivers: Powers RF transceivers in wireless communication devices.
  • Analog-to-Digital Converters (ADCs): Provides stable voltage to ADCs in data acquisition systems.
  • Digital-to-Analog Converters (DACs): Regulates voltage for DACs in audio and video applications.
  • Voltage Controlled Oscillators (VCOs): Supplies clean power to VCOs in frequency synthesizers.
  • High-Performance Audio Systems: Powers sensitive audio components for high-fidelity sound.

Features

  • Ultra-Low Noise: Minimizes output noise for sensitive applications.
  • Low Dropout Voltage: Maintains regulation with a small voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Stable with Ceramic Capacitors: Designed for use with small ceramic capacitors.
  • Over Current Protection: Protects the regulator and the load from excessive current.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Extended Battery Life: Low dropout voltage improves efficiency in battery-powered applications.
  • Stable and Reliable Performance: Ensures consistent operation of electronic components.
  • Simplified Design: Easy to use with minimal external components.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details

The LP5900TLX-2.0 provides a fixed output voltage of 2.0V. The input voltage range is typically from 1.6V to 5.5V. The ultra-low noise characteristic makes it highly suitable for RF and analog applications. This LDO regulator includes built-in over current protection to safeguard against potential component failures. It typically comes in small surface mount packages such as DSBGA. The operating temperature range is typically between -40°C to +125°C. It is designed to be stable with ceramic output capacitors, allowing for smaller and more compact designs. The device's low quiescent current further contributes to its efficiency in portable applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess