EN
  • EN
  • DE

LP5990TM-1.8

Part No LP5990TM-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description LP5990 MICROPOWER 200MA LOW-DROP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer National Semiconductor
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.25V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 75 µA
PSRR 55dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LP5990TM-1.8,NATNSCLP5990TM-1.8
Standard Package 1
Win Source Part Number 1317103-LP5990TM-1.8
Ultra Librarian 3D Model Ultra Librarian LP5990TM-1.8 CAD Model

Description

The LP5990TM-1.8 is a low-dropout (LDO) voltage regulator from Texas Instruments (TI), formerly National Semiconductor. This regulator is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. It is characterized by its low quiescent current and small size, making it suitable for portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Mobile Phones: Powering core logic and peripherals in smartphones.
  • Tablets: Supplying regulated voltage to various components within tablet devices.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Portable Media Players: Providing power to the processor and display in portable media players.
  • Low-Power Microcontrollers: Regulating the power supply for low-power microcontroller applications.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in idle mode, extending battery life.
  • Stable with Ceramic Capacitors: Stable operation with small ceramic output capacitors, reducing component size and cost.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Protects the regulator from damage due to overheating.
  • Enable Pin: Allows for turning the regulator on and off to conserve power.

Benefits:

  • Long Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage for reliable operation of electronic components.
  • Small Size: Compact package enables use in space-constrained applications.
  • Robust Protection: Protects the regulator and the load from various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying PCB layout.

Specifications: The LP5990TM-1.8 delivers a fixed 1.8V output voltage with a typical output current of up to 150mA. It has a low dropout voltage, typically less than 200mV at the rated output current. The quiescent current is typically in the microamp range. The device is available in a small SOT-23 package. Consult the Texas Instruments LP5990 datasheet for detailed electrical characteristics, thermal performance, and application circuit examples.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3640 $58.2400
390+ $0.2987 $116.4930
600+ $0.2894 $173.6400
830+ $0.2800 $232.4000
1,070+ $0.2707 $289.6490
1,430+ $0.2427 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess