EN
  • EN
  • DE

LP8340CLD-ADJ

Part No LP8340CLD-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout, Low IQ, 1.0A CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1204037-LP8340CLD-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8340CLD-ADJ CAD Model

Description

The LP8340CLD-ADJ is an adjustable output, low-dropout (LDO) linear regulator from National Semiconductor (now Texas Instruments). This LDO is designed to provide a stable and adjustable output voltage from a wide range of input voltages, while maintaining low dropout voltage and high efficiency. It's ideal for use in battery-powered devices, portable equipment, and other applications requiring efficient power management.

Applications:

  • Battery-Powered Devices: Used in battery-powered devices for efficient voltage regulation.
  • Portable Equipment: Employed in portable equipment for stable and adjustable output voltage.
  • Post Regulation for Switching Supplies: Applied as a post regulator to reduce ripple and noise from switching power supplies.
  • Microprocessor Power Supplies: Utilized in microprocessor power supplies for providing stable voltage.
  • Power Management Systems: Used in power management systems for efficient voltage regulation.

Features:

  • Adjustable Output Voltage: Provides an adjustable output voltage via external resistors.
  • Low Dropout Voltage: Maintains regulation with a low input-to-output voltage differential.
  • High Efficiency: Offers high efficiency for minimizing power dissipation.
  • Overcurrent Protection: Protects the regulator from damage due to overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits:

  • Flexible Output Voltage: Adjustable output voltage allows for customization to specific application requirements.
  • Efficient Power Management: Low dropout voltage and high efficiency minimize power dissipation.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown ensure safe and reliable operation.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Extended Battery Life: High efficiency extends battery life in portable devices.

Additional Details:

The LP8340CLD-ADJ operates by regulating the output voltage to a desired level, which is set by external resistors. The low dropout voltage allows the regulator to maintain regulation even when the input voltage is close to the output voltage. The high efficiency minimizes power dissipation, resulting in cooler operation and extended battery life. The built-in overcurrent protection and thermal shutdown features protect the regulator from damage due to electrical faults or excessive heat. The adjustable output voltage makes it suitable for a wide range of applications requiring precise voltage regulation.

It is commonly used in portable devices such as smartphones, tablets, and laptops. It also finds applications in industrial control systems and other electronic devices where efficient and reliable voltage regulation is required.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess