EN
  • EN
  • DE

MM2114N-3

Part No MM2114N-3
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079212-MM2114N-3
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM2114N-3 CAD Model

Description

The MM2114N-3 is a 1024-bit static RAM organized as 1024 words by 1 bit. Manufactured by National Semiconductor (now Texas Instruments), it is designed for high-performance memory applications requiring fast access times and low power consumption. It is often used as a replacement or upgrade for older RAM chips in legacy systems.

Applications:

  • Microprocessor memory systems: Used as a primary memory component in older microprocessor-based systems.
  • Buffer memory: Employed as a small, fast buffer for temporary data storage in various applications.
  • Instrumentation: Found in test and measurement equipment requiring memory for data acquisition and storage.
  • Industrial control systems: Used in older industrial control applications where fast, reliable memory is needed.
  • Hobbyist projects: Used by hobbyists and electronics enthusiasts in retrocomputing and DIY projects.

Features:

  • Fast access time: Offers a relatively fast access time for data retrieval compared to other memory technologies of its era.
  • Low power consumption: Consumes less power than dynamic RAM (DRAM), making it suitable for battery-powered applications.
  • Static RAM (SRAM): Does not require periodic refresh cycles to maintain data, simplifying memory control circuitry.
  • Single +5V power supply: Operates with a single +5V power supply, simplifying power supply requirements.
  • TTL compatible: Compatible with TTL (Transistor-Transistor Logic) voltage levels, allowing for easy interfacing with other TTL-based components.
  • 1024 x 1 organization: Organized as 1024 words of 1 bit each, providing a simple and straightforward memory structure.

Benefits:

  • Easy to use: Requires minimal external circuitry for operation due to its static nature and TTL compatibility.
  • Reliable data storage: Provides reliable data storage without the need for complex refresh operations.
  • Fast operation: Enables fast data access for improved system performance.
  • Low power consumption: Reduces power requirements, extending battery life in portable applications.
  • Drop-in replacement: Can be used as a direct replacement for other 2114-type SRAM chips.

Additional Details:

The MM2114N-3 is typically packaged in a 18-pin DIP (Dual In-line Package). Its access time is usually around 300ns, although different speed grades may be available. It requires a stable +5V power supply for reliable operation. The chip uses standard TTL logic levels for its input and output signals. Pinout diagrams and detailed electrical characteristics can be found in the original National Semiconductor datasheet. Due to its age, finding a new component can be challenging; however, it is available on the secondary market, often pulled from used equipment or as New Old Stock (NOS).

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess