EN
  • EN
  • DE

MM5013N

Part No MM5013N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019431-MM5013N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM5013N CAD Model

Description

The MM5013N is a monolithic integrated circuit designed for use in various applications requiring a sample-and-hold function. Manufactured by National Semiconductor (now Texas Instruments), it offers a cost-effective solution for capturing and holding analog voltage levels.

Applications

  • Data Acquisition Systems: Used to sample and hold analog signals before they are converted to digital format.
  • Analog Delay Lines: Implemented in circuits requiring a specific delay of analog signals.
  • Auto-Zero Systems: Employed to automatically compensate for offset voltages in amplifiers and other analog circuits.
  • Transient Recorders: Used to capture and hold transient signals for analysis.
  • Process Control: Applied in industrial process control systems for monitoring and control of analog variables.

Features

  • High Accuracy: Provides precise sampling and holding of analog signals with minimal error.
  • Low Droop Rate: Maintains the held voltage level for an extended period with minimal voltage decay.
  • Fast Acquisition Time: Quickly acquires the input signal voltage for efficient sampling.
  • Wide Input Voltage Range: Accommodates a broad range of input signal levels.
  • TTL/DTL Compatible Logic: Interfaces seamlessly with TTL and DTL logic circuits.
  • Monolithic Construction: Ensures high reliability and stability.

Benefits

  • Improved System Performance: Enhances the accuracy and speed of data acquisition and control systems.
  • Reduced System Complexity: Simplifies circuit design by providing a complete sample-and-hold function in a single package.
  • Cost-Effective Solution: Offers a competitive price point for sample-and-hold applications.
  • High Reliability: Ensures consistent performance and long-term stability.
  • Easy Integration: Simplifies the design process and reduces time to market.

Additional Details

The MM5013N typically requires a power supply voltage of ±15V. It features a droop rate typically in the range of a few mV per second, depending on the hold capacitance and temperature. The acquisition time is typically in the microsecond range. It is usually available in a DIP (Dual In-line Package). Consult the datasheet for exact specifications and application details. This part is typically used in older designs and may have limited availability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess