EN
  • EN
  • DE

MM5455N

Part No MM5455N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003849-MM5455N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM5455N CAD Model

Description

The MM5455N is a monolithic integrated circuit manufactured by National Semiconductor (now Texas Instruments). It's a LED display driver designed to directly drive common cathode LED displays. This chip is commonly used in applications requiring alphanumeric or bar graph displays.

Applications:

  • Digital Clocks: Used to drive the LED displays in digital clocks.
  • Digital Thermometers: Employs LED displays driven by this chip to show temperature readings.
  • Instrumentation Displays: Found in various test and measurement equipment for displaying readings.
  • Appliance Control Panels: Used in appliances like ovens and washing machines to display settings and status.
  • Bar Graph Displays: Drives LED bar graphs in audio level indicators and other visual displays.

Features:

  • Drives Common Cathode Displays: Specifically designed for common cathode LED displays.
  • 14-Segment Display Driver: Capable of driving up to 14 segments or LEDs.
  • Serial Input: Data is input serially to reduce the number of required pins.
  • Internal Oscillator: Includes an internal oscillator for multiplexing.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Simplified Display Interface: Reduces the complexity of interfacing with LED displays.
  • Reduced Component Count: Internal oscillator and segment driver reduce the need for external components.
  • Easy to Use: Serial input simplifies data transfer from a microcontroller or other digital device.
  • Versatile Display Control: Suitable for alphanumeric and bar graph displays.
  • Reliable Operation: Designed for stable and consistent performance.

The MM5455N's technical specifications include parameters such as supply voltage range, output current, and operating temperature range. It is typically packaged in a DIP (Dual In-line Package), making it easy to prototype and integrate into existing systems. The chip's design allows it to control the brightness of the LEDs and provide a clear and readable display. The serial input allows for the use of fewer microcontroller pins, simplifying the overall system design.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess