EN
  • EN
  • DE
  • IT

MM54HC244J

Part No MM54HC244J
Manufacturer National Semiconductor (TI)
Description Dual 4-Input NAND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232406-MM54HC244J
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54HC244J CAD Model

Description

The MM54HC244J is an octal buffer/line driver with three-state outputs manufactured by National Semiconductor (now Texas Instruments). This device is designed to provide non-inverting buffering capabilities, driving highly capacitive loads, and offering high-impedance outputs when disabled.

Applications:

  • Memory Address Drivers: Used to drive memory address lines, ensuring sufficient current for reliable memory access.
  • Data Bus Buffers: Implemented to buffer data lines, increasing the fan-out and drive capability of data signals.
  • Clock Distribution: Applied in systems to distribute clock signals to multiple components, maintaining signal integrity.
  • Line Drivers: Utilized as line drivers to transmit signals over long distances with minimal signal degradation.
  • Interface Circuits: Incorporated into interface circuits to isolate and protect sensitive components.

Features:

  • Octal Buffer: Contains eight independent buffer circuits in a single package.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • High Output Drive Capability: Provides sufficient current to drive highly capacitive loads.
  • Non-Inverting: Output signal is the same polarity as the input signal.
  • High Noise Immunity: Designed to operate reliably in noisy environments.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion, enhancing signal quality.
  • Increased System Performance: Drives capacitive loads efficiently, improving overall system speed.
  • Simplified System Design: Reduces component count by integrating multiple buffers into a single chip.
  • Enhanced System Reliability: Isolates and protects sensitive components from external disturbances.
  • Versatile Application: Three-state outputs enable flexible control and signal routing.

Additional Details:

The MM54HC244J operates from a wide supply voltage range and is available in a variety of packages. Its high-speed CMOS technology ensures low power consumption and high noise immunity. Detailed electrical characteristics, such as propagation delays, input and output voltage levels, and current requirements, can be found in the device datasheet. The device is designed to operate in environments with moderate temperature variations and is resistant to typical electrical noise levels.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess