EN
  • EN
  • DE

MM74HC137N

Part No MM74HC137N
Manufacturer National Semiconductor (TI)
Description 3-to-8 Line Decoder With Address Latches (Inverted Output)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1224620-MM74HC137N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC137N CAD Model

Description

The MM74HC137N is a 3-to-8 line decoder/demultiplexer manufactured by National Semiconductor (now Texas Instruments). This high-speed CMOS logic device accepts three binary address inputs (A0, A1, A2) and, depending on the state of three enable inputs (E1, E2, E3), activates one of eight mutually exclusive outputs (O0-O7). The MM74HC137N features active-low outputs, meaning the selected output will be low while all other outputs remain high.

Applications:

  • Memory Decoding: Selecting a specific memory location based on an address.
  • Address Decoding: Decoding addresses in microprocessor systems to select peripherals.
  • Data Routing: Directing data to one of several possible destinations.
  • Demultiplexing: Separating a single data stream into multiple output channels.
  • LED Display Drivers: Selecting individual LEDs in a multiplexed display.

Features:

  • High Speed Operation: Propagation delay times similar to LS-TTL, allowing for fast switching speeds.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • Three Enable Inputs: Provides flexible control over the device's operation.
  • Active-Low Outputs: Selected output is low, while other outputs are high.
  • Fanout (Over Temperature Range): Drives 10 LS-TTL Loads.
  • ESD Performance: Human body model > 2000V; Machine model > 200V; Charged-device model > 1000V.

Benefits:

  • Improved System Performance: High-speed operation enables faster system performance.
  • Reduced Power Consumption: Low power dissipation contributes to longer battery life in portable applications.
  • Flexible Control: Three enable inputs provide versatile control options.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced Reliability: Built-in protection features ensure robust operation.

Additional Details:

The MM74HC137N is typically supplied in a 16-pin DIP (Dual In-Line Package). The enable inputs (E1, E2, E3) must be in the correct logic state for the decoder to function. Specifically, E1 and E2 must be low, and E3 must be high. When the enable inputs are not in the correct state, all outputs are forced high. The device is compatible with other CMOS and TTL logic families. It's designed to provide a cost-effective solution for address decoding, data routing, and demultiplexing applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess