EN
  • EN
  • DE

TK80E08K3(S1

Part No TK80E08K3(S1
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840423-TK80E08K3(S1
Ultra Librarian 3D Model Ultra Librarian TK80E08K3(S1 CAD Model

Description

The TK80E08K3(S1 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications. A key feature is its low drain-source on-resistance (RDS(on)), reducing conduction losses and enhancing system efficiency. The robust design ensures reliable performance even in demanding operating conditions.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in motor drives to control speed and torque efficiently.
  • Power Supplies: Utilized in power supply units for various electronic devices.
  • Load Switching: Used as a solid-state switch to control power distribution.
  • Lighting Systems: Implemented in LED drivers and lighting control circuits.

Features

  • Low RDS(on): Minimizes conduction losses for high efficiency.
  • High Drain Current Capability: Handles significant current loads.
  • High Avalanche Energy: Withstands voltage spikes and transients.
  • Logic Level Gate Drive: Compatible with microcontroller and logic gate outputs.
  • Fast Switching Speed: Enables high-frequency operation.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Improved Energy Efficiency: Reduces power consumption, saving energy.
  • Reduced Heat Dissipation: Low RDS(on) results in less heat generation.
  • Increased Reliability: Avalanche rating provides protection against voltage surges.
  • Simplified Circuit Design: Logic level compatibility simplifies drive circuitry.
  • Compact Design: Surface mount package options save board space.

Additional Details

The TK80E08K3(S1 typically features a drain-source voltage (VDSS) of 80V and a continuous drain current (ID) around 80A, depending on the temperature and package. Gate-source voltage (VGSS) is generally rated at ±20V. It commonly comes in a surface-mount package such as DPAK or similar. The operating temperature range is usually between -55°C to 175°C. This MOSFET is well-suited for PWM-based applications and other high-frequency switching circuits.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess