EN
  • EN
  • DE

BT155W-1200T-AQ

Part No BT155W-1200T-AQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 1.2KV 79A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features SCR 1.2 kV 79 A Standard Recovery Through Hole TO-247-3
Manufacturer WeEn Semiconductors
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name BT155
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1740-BT155W-1200T-AQ, 934072055127
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913654-BT155W-1200T-AQ
Ultra Librarian 3D Model Ultra Librarian BT155W-1200T-AQ CAD Model

Description

The BT155W-1200T-AQ is a standard recovery through-hole TO-247-3 SCR type electronic component manufactured by WeEn Semiconductors.

  • Manufacturer: WeEn Semiconductors
  • Type: SCR
  • Voltage-Off State: 1.2kV
  • Non-Repetitive Surge: 79A
  • Packaging: tube
  • Mounting Style: through-hole
  • Family Name: BT155
  • Pieces per Package: 240
  • Halogen-Free: compliant
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.30.0080
  • Alternative Part: for 1740-BT155W-1200T-AQ and 934072055127

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.6145
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Mitsumi
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
STMicroelectronics
8A SCRs
Lowest to $0.7056
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4020 $52.8240
28+ $3.6119 $101.1332
43+ $3.4990 $150.4570
60+ $3.3862 $203.1720
77+ $3.2733 $252.0441
103+ $2.9347 $302.2741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess