EN
  • EN
  • DE

MM74HC356N

Part No MM74HC356N
Manufacturer National Semiconductor (TI)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194375-MM74HC356N
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC356N CAD Model

Description

The MM74HC356N is an 8-bit parallel in/serial out shift register manufactured by National Semiconductor (now Texas Instruments). It belongs to the 74HC family of high-speed CMOS logic devices, offering improved performance and lower power consumption compared to traditional TTL logic. This shift register is commonly used in data acquisition, data transmission, and control applications.

Applications:

  • Data Acquisition Systems
  • Serial Data Transmission
  • Digital Delay Lines
  • Remote Control Systems
  • Keyboard Scanning

Features:

  • 8-Bit Parallel In/Serial Out Shift Register
  • High-Speed CMOS Logic
  • Wide Operating Voltage Range: 2V to 6V
  • Low Power Consumption
  • High Noise Immunity
  • Direct Clear Input
  • Asynchronous Parallel Load
  • Clock Enable Input
  • Standard DIP Package

Benefits:

  • Versatile Data Handling: Converts parallel data to serial format, suitable for communication and control applications.
  • High-Speed Operation: Provides fast data transfer rates due to its high-speed CMOS technology.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Compatible with various logic voltage levels, enhancing flexibility in system design.
  • High Noise Immunity: Minimizes the effects of noise, ensuring reliable operation in noisy environments.
  • Simplified Control: Direct clear and clock enable inputs provide easy control of the shift register's operation.

Technical Specifications:

  • Supply Voltage: 2V to 6V
  • Operating Temperature: -40°C to +85°C
  • Maximum Clock Frequency: Typically 25 MHz at 5V
  • Input Logic Levels: Compatible with standard CMOS and TTL logic levels
  • Output Drive Capability: Can drive standard CMOS and TTL loads
  • Package Type: 16-pin DIP (Dual In-line Package)
  • Quiescent Current: Low, typically in the microampere range

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess