EN
  • EN
  • DE

NM27C040Q200

Part No NM27C040Q200
Manufacturer National Semiconductor (TI)
Catalog EEPROM
Description Uvprom, 512KX8, 120NS, Cmos, CDIP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191208-NM27C040Q200
Categories EEPROM
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C040Q200 CAD Model

Description

The NM27C040Q200 is a 4 Mbit (512K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor (now Texas Instruments). It is a non-volatile memory device commonly used to store firmware, boot code, and other data that needs to be retained even when power is removed. The '200' suffix likely indicates the access time in nanoseconds.

Applications

  • Embedded systems: Used to store firmware and boot code in embedded systems.
  • Industrial control systems: Stores program code and configuration data for industrial equipment.
  • BIOS storage: Used in older computer systems to store the Basic Input/Output System (BIOS).
  • Instrumentation: Stores calibration data and program code in test and measurement equipment.
  • Telecommunications equipment: Used in network devices to store configuration parameters and software.

Features

  • 4 Mbit (512K x 8) memory capacity: Provides a large storage space for code and data.
  • UV erasable: Can be erased using ultraviolet light and reprogrammed.
  • Fast access time: 200ns access time allows for quick data retrieval.
  • Low power consumption: Suitable for battery-powered applications.
  • Single 5V power supply: Simplifies power supply requirements.
  • JEDEC standard pinout: Compatible with other EPROM devices.

Benefits

  • Non-volatility: Retains data even when power is removed.
  • Reprogrammability: Allows for code updates and modifications.
  • Cost-effective: Provides a cost-effective solution for storing firmware and boot code.
  • Reliability: Offers high reliability and data retention.
  • Ease of use: Simple to program and interface with microprocessors and microcontrollers.

Additional Details

The NM27C040Q200 requires a UV eraser to erase the stored data. Programming is typically done using a dedicated EPROM programmer. The device is packaged in a ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. Proper handling and storage are important to prevent electrostatic discharge (ESD) damage. Datasheets provide detailed electrical characteristics, timing diagrams, and programming procedures.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess