EN
  • EN
  • DE

NM27C256BQ150

Part No NM27C256BQ150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082488-NM27C256BQ150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C256BQ150 CAD Model

Description

The NM27C256BQ150 is a high-performance 256K (32K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor, now Texas Instruments (TI). This EPROM is designed for applications requiring non-volatile storage of data and program code in embedded systems.

Applications

  • Embedded Systems: Used for storing firmware and application code in microcontrollers and microprocessors.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Found in test and measurement equipment for storing calibration data and system parameters.
  • Telecommunications: Utilized in communication devices for storing configuration settings and boot code.
  • Aerospace and Defense: Suitable for applications requiring reliable non-volatile memory in harsh environments.

Features

  • High-Speed Access Time: 150ns access time ensures quick data retrieval.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light, allowing for design iterations and updates.
  • Low Power Consumption: Consumes minimal power during operation and standby, extending battery life in portable devices.
  • JEDEC Standard Pinout: Compatible with other JEDEC-standard EPROMs, simplifying design and upgrades.
  • Three-State Output: Provides a three-state output for easy memory expansion and bus interfacing.
  • TTL Compatibility: Fully compatible with TTL logic levels, ensuring seamless integration with other digital components.

Benefits

  • Flexibility: UV erasability allows for easy reprogramming and design changes, reducing development time and costs.
  • Reliability: Provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Performance: High-speed access time ensures fast data retrieval, improving system performance.
  • Ease of Integration: JEDEC standard pinout and TTL compatibility simplify design and integration with other components.
  • Cost-Effectiveness: Offers a cost-effective solution for non-volatile storage in a wide range of applications.

Additional Details

The NM27C256BQ150 operates on a single 5V power supply and is available in a ceramic DIP package. It features automatic power-down, reducing power consumption when not actively being accessed. The device also includes protection circuitry to prevent damage from electrostatic discharge (ESD) and overvoltage conditions. The operating temperature range is typically from 0°C to +70°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess