EN
  • EN
  • DE

NM27C256Q-250

Part No NM27C256Q-250
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082489-NM27C256Q-250
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C256Q-250 CAD Model

Description

The NM27C256Q-250 is a 256K (32K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor, now Texas Instruments (TI). It provides a non-volatile storage solution suitable for embedded systems and various electronic applications.

Applications

  • Embedded Systems: Storing firmware and boot code in microcontrollers and embedded processors.
  • Industrial Automation: Used in programmable logic controllers (PLCs) for storing control algorithms and configuration data.
  • Instrumentation: Storing calibration parameters and system settings in test and measurement equipment.
  • Telecommunications: Employed in communication devices for storing configuration data and software.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing critical data.

Features

  • 256K Memory Capacity: Provides ample storage for firmware, configuration data, and other non-volatile information.
  • UV Erasable: Allows for reprogramming and design changes by erasing the memory with ultraviolet light.
  • 250ns Access Time: Offers a fast access time for quick data retrieval.
  • JEDEC Standard Pinout: Compatible with industry-standard EPROM pinouts for easy integration and replacement.
  • Three-State Output: Provides a three-state output for easy interfacing with microprocessor systems.
  • TTL Compatible: Compatible with standard TTL logic levels for seamless integration with digital circuits.

Benefits

  • Flexibility: UV erasability allows for easy reprogramming, enabling design iterations and software updates.
  • Reliability: Provides reliable non-volatile storage, ensuring data retention even in the absence of power.
  • Performance: Fast access time ensures quick data retrieval, contributing to overall system performance.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing and new designs.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The NM27C256Q-250 operates on a single 5V power supply and is typically available in a ceramic DIP package. It is designed to be highly reliable and offers good noise immunity. The EPROM also features a low-power standby mode to reduce power consumption when not actively being accessed. The typical operating temperature range is 0°C to +70°C.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Meled
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess