EN
  • EN
  • DE

NMC27C32BQE150

Part No NMC27C32BQE150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description EPROM UV 32K-Bit 4K x 8 200ns 24-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998835-NMC27C32BQE150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC27C32BQE150 CAD Model

Description

The NMC27C32BQE150 is a 32,768 x 8 bit Electrically Programmable Read Only Memory (EPROM) from National Semiconductor, now part of Texas Instruments (TI). It is a reliable non-volatile memory solution commonly used in embedded systems, microcontrollers, and other applications where program code or data needs to be stored permanently. This EPROM offers fast access times and low power consumption, making it suitable for a variety of applications.

Applications

  • Embedded Systems
  • Microcontroller Program Storage
  • Industrial Control Systems
  • Automotive Electronics
  • Programmable Logic Controllers (PLCs)
  • Data Storage in Consumer Electronics

Features

  • 32K x 8 bit Organization
  • Fast Access Time (150ns)
  • Low Power Consumption
  • Single +5V Power Supply
  • TTL Compatible Inputs and Outputs
  • Three-State Output

Benefits

  • Fast program execution due to quick access times.
  • Reduced power requirements for extended battery life.
  • Simple system integration with a single power supply.
  • Easy interfacing with standard logic circuits.
  • Safe data retention for long-term storage.
  • Cost effective memory storage solution.

Additional Details

The NMC27C32BQE150 EPROM requires a single +5V power supply for operation. Its TTL compatible inputs and outputs simplify interfacing with other digital circuits. The three-state output allows for easy memory expansion and bus sharing. The device is packaged in a standard ceramic DIP package, suitable for through-hole mounting. Programming is performed using a standard EPROM programmer. For detailed programming specifications, including voltage and timing requirements, refer to the device datasheet. This EPROM provides a dependable and economical solution for non-volatile memory storage in numerous applications. The 150ns access time is a critical factor for performance in real-time applications. Its durable construction ensures reliable operation in harsh industrial environments.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess