EN
  • EN
  • DE

KTD1413U/PF

Part No KTD1413U/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998309-KTD1413U/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD1413U/PF CAD Model

Description

The KTD1413U/PF is an NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in switching and amplifier applications, commonly found in power supplies, motor control circuits, and various electronic devices.

Applications

  • Switching Regulators: Used in DC-DC converters for efficient power conversion.
  • Motor Control Circuits: Employed in controlling small motors and actuators.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds.
  • Power Amplifiers: Used in audio and signal amplification stages.
  • General Purpose Amplification: Suitable for various amplification needs.

Features

  • High Collector Current: Capable of handling significant current loads.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Epitaxial Planar Structure: Provides reliable performance and stability.
  • Pb-Free Package: Complies with RoHS standards for environmental safety.

Benefits

  • Efficient Power Conversion: Reduces energy waste in power supply applications.
  • Precise Motor Control: Enables accurate and responsive motor operation.
  • Improved Switching Performance: Delivers fast and reliable switching in digital circuits.
  • Stable Operation: Offers consistent performance across a wide range of operating conditions.
  • Environmentally Friendly: Reduces environmental impact due to its Pb-free construction.

Additional Details

The KTD1413U/PF features a collector-emitter voltage (VCEO) rating that allows it to operate in medium-voltage environments. Its high current gain (hFE) ensures efficient amplification. Housed in a compact package, it is easy to integrate into various circuit designs. The datasheet provides detailed electrical characteristics, thermal considerations, and application guidelines to ensure optimal performance and longevity. Always refer to the manufacturer's specifications for safe and effective utilization of this transistor in your specific application. The 'U' likely refers to a specific gain grouping or other electrical characteristic.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess