The MC908Q1CP is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC08 family and is designed for cost-sensitive embedded applications. This microcontroller offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for a variety of control and monitoring tasks.
Applications:
- Consumer electronics (remote controls, small appliances)
- Industrial control (sensor interfaces, motor control)
- Automotive applications (dashboard controls, lighting)
- Medical devices (portable monitoring equipment)
- Security systems (alarm panels, access control)
Features:
- 8-bit HCS08 CPU core
- 1KB of flash memory
- 64 bytes of RAM
- 8-channel, 8-bit Analog-to-Digital Converter (ADC)
- Serial Communications Interface (SCI)
- 8-bit Timer Interface Module (TIM)
- Internal clock generator
- Low-voltage inhibit (LVI)
- Computer Operating Properly (COP) watchdog timer
- Low-power modes (wait, stop)
Benefits:
- Cost-effective solution for embedded control applications
- Integrated peripherals reduce the need for external components
- Low power consumption for battery-powered devices
- Flexible programming options
- Robust operation with watchdog timer and low-voltage inhibit
Additional Details:
The MC908Q1CP microcontroller operates with a supply voltage of 2.7V to 5.5V. It is available in a variety of packages, including DIP and SOIC. The microcontroller features multiple interrupt sources, allowing for responsive handling of external events. The on-chip flash memory enables easy program updates and storage. The serial communication interface (SCI) allows for communication with other devices using asynchronous serial protocols. The analog-to-digital converter (ADC) allows for the acquisition of analog signals. The timer interface module (TIM) can be used for generating PWM signals or for timing events. The computer operating properly (COP) watchdog timer prevents the microcontroller from locking up in the event of a software error. The low-voltage inhibit (LVI) circuit resets the microcontroller when the supply voltage drops below a certain threshold. Freescale/NXP provides development tools such as integrated development environments (IDEs) and emulators to support software development for this microcontroller.