EN
  • EN
  • DE

UA431AWC

Part No UA431AWC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101878-UA431AWC
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA431AWC CAD Model

Description

The UA431AWC is a precision adjustable shunt regulator manufactured by Texas Instruments (formerly National Semiconductor). It is designed for use in a wide range of applications requiring a stable and adjustable voltage reference.

Applications

  • Precision Voltage Reference: Used as a precise voltage reference in various electronic circuits.
  • Adjustable Power Supplies: Employed in adjustable power supplies to maintain a stable output voltage.
  • Error Amplifiers: Integrated into error amplifier circuits for feedback control systems.
  • Linear Regulators: Used as a shunt regulator in linear regulator designs.
  • Switching Power Supplies: Used in switching power supplies to provide precise voltage regulation.
  • Voltage Monitoring: Employed in voltage monitoring circuits to detect over- or under-voltage conditions.

Features

  • Programmable Output Voltage: The output voltage can be set to any value between Vref (2.5V typical) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Provides a stable output voltage with minimal variation under changing load conditions.
  • Sink Current Capability: Supports a wide range of sink currents from 1mA to 100mA.
  • Low Output Noise: Minimal output noise ensures clean and stable voltage regulation.
  • Tight Tolerance: Offers a tight tolerance on the reference voltage (Vref), ensuring accuracy.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • High Precision: Provides a highly accurate and stable voltage reference.
  • Flexibility: Adjustable output voltage allows for customization to specific application requirements.
  • Stable Performance: Low dynamic output impedance ensures stable voltage regulation under varying load conditions.
  • Wide Application Range: Suitable for a broad range of applications requiring voltage regulation and reference.
  • Cost-Effective: Offers a cost-effective solution for precision voltage regulation.

Additional Details

The UA431AWC is typically available in through-hole and surface-mount packages. The device operates by sinking current to regulate the voltage at the REF pin to the internal reference voltage. External resistors are used to divide down the output voltage and feed it back to the REF pin. Careful selection of these resistors is crucial for achieving the desired output voltage and stability. The cathode must be connected to a voltage source higher than the desired regulated voltage.

Refer to the Texas Instruments datasheet for detailed electrical characteristics, application circuits, and recommended design practices.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess