EN
  • EN
  • DE

NX1255GB-7.372800MHZ

Part No NX1255GB-7.372800MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 7.3728MHZ 12PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 7.3728MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 12pF
ESR 120 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Dimension 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max) 0.104" (2.65mm)
Win Source Part Number 123274-NX1255GB-7.372800MHZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian NX1255GB-7.372800MHZ CAD Model

Description

The NX1255GB-7.372800MHZ is a MHz crystal manufactured by NDK America, Inc.

  • Packaging: reel - TR
  • Height: 0.104" (2.65mm)
  • Mounting Type: SMD (SMT)
  • Frequency: 7.3728MHz
  • Frequency Stability: ±50ppm
  • ESR: 120 Ohm
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 12pF
  • Operating Mode: fundamental
  • Category: Crystals, Oscillators, Resonators
  • Operating Temperature: -10°C to 70°C
  • Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm)

The crystal has medium popularity in the market and supply and demand status is balanced. The package contains 1k pcs.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess