EN
  • EN
  • DE

NX2520SA-16.000MHZ-STD-CSW-5

Part No NX2520SA-16.000MHZ-STD-CSW-5
Manufacturer NDK
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125185-NX2520SA-16.000MHZ-STD-CSW-5
Categories Custom Parts
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX2520SA-16.000MHZ-STD-CSW-5 CAD Model

Description

The NDK NX2520SA-16.000MHZ-STD-CSW-5 is a surface mount crystal oscillator designed for various electronic applications requiring a stable and accurate 16.000 MHz clock signal. It is known for its compact size, high reliability, and excellent frequency stability over a wide range of operating conditions. This crystal oscillator is commonly used in communication devices, microcontrollers, and timing circuits.

Applications

  • Communication Devices: Used as a reference clock in wireless communication modules, such as Wi-Fi and Bluetooth.
  • Microcontrollers: Provides a stable clock source for microcontroller-based systems, ensuring precise timing for various operations.
  • Timing Circuits: Utilized in applications requiring accurate timing signals, such as real-time clocks (RTCs) and frequency synthesizers.
  • Consumer Electronics: Integrated into devices such as digital cameras, audio players, and other portable electronics.
  • Industrial Equipment: Employed in industrial control systems and measurement instruments requiring precise timing.

Features

  • 16.000 MHz Frequency: Provides a stable and accurate 16.000 MHz clock signal.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Frequency Stability: Offers excellent frequency stability over a wide range of operating temperatures.
  • Low Aging Characteristics: Exhibits minimal frequency drift over time, ensuring long-term reliability.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal, ensuring reliable operation of electronic devices.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size enables use in miniaturized electronic devices.
  • Reliable Performance: High frequency stability and low aging characteristics ensure consistent performance over time.
  • Versatile Application: Suitable for a wide range of electronic applications requiring a 16.000 MHz clock signal.

Technical Specifications

The NX2520SA-16.000MHZ-STD-CSW-5 typically has a frequency tolerance of ±30 ppm and a frequency stability of ±50 ppm over the operating temperature range. It operates within a specified temperature range, typically from -40°C to +85°C. The load capacitance and ESR (Equivalent Series Resistance) are important parameters to consider when designing the oscillator circuit. Refer to the product datasheet for detailed specifications and application notes.

You May Also Be Interested in

Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess