EN
  • EN
  • DE

NX3225SA-20.000000MHZ-B2

Part No NX3225SA-20.000000MHZ-B2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 20.0000MHZ 7.2PF SMD  /  20 MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX3225SA
Package Tape & Reel
Type MHz Crystal
Frequency 20 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Load Capacitance 7.2pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names LN-G102-1363,EXS00A-CS00529,50157411,644-1098-6,NX3225SA20000000MHZB2,644-1098-2,644-1098-1
Standard Package 3,000
Win Source Part Number 1157702-NX3225SA-20.000000MHZ-B2
Ultra Librarian 3D Model Ultra Librarian NX3225SA-20.000000MHZ-B2 CAD Model

Description

This is a crystal with a part number of 1157702-NX3225SA-20.000000MHZ-B2. It is manufactured by NDK America, Inc. and is part of their NX3225SA series.

  • Frequency: 20 MHz
  • Packaging: Tape and Reel
  • Standard Package: 3,000
  • Height-Seated (Max): 0.028" (0.70mm)
  • Mounting Type: SMD (SMT)
  • ESR (Equivalent Series Resistance): 80 Ohms
  • Frequency Stability: ±15ppm
  • Frequency Tolerance: ±10ppm
  • Load Capacitance: 7.2pF
  • Operating Mode: Fundamental
  • Package/Case: 4-SMD, no lead
  • Temperature Range: -30°C ~ 85°C
  • ECCN: EAR99
  • HTSUS: 8541.60.0050

You May Also Be Interested in

Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Abracon LLC
ABM8AIG-16.000MHz-82Z-T ABRACON Crystals datasheet, inventory, & pricing.
Lowest to $1.6619
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess