EN
  • EN
  • DE

NX8045GB-14.318180MHZ

Part No NX8045GB-14.318180MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 14.31818MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 14.31818MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR 50 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Dimension 0.315" L x 0.177" W (8.00mm x 4.50mm)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 127763-NX8045GB-14.318180MHZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX8045GB-14.318180MHZ CAD Model

Description

The NDK America, Inc. NX8045GB-14.

  • Supply and demand status: balance
  • Designed to: provide high-quality performance and reliability
  • Suitable for: use in various electronic applications and devices
  • Packaging: reel-TR
  • Mounting: SMD (SMT)
  • Frequency stability: ±50ppm
  • Frequency tolerance: ±50ppm

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Murata Electronics North America
CRYSTAL 40.0000MHZ 12PF SMD
Lowest to $0.4366
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess