EN
  • EN
  • DE

NZ2520SD-45.1584M-NSA3447C

Part No NZ2520SD-45.1584M-NSA3447C
Manufacturer NDK
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221436-NZ2520SD-45.1584M-NSA3447C
Categories Custom Parts
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZ2520SD-45.1584M-NSA3447C CAD Model

Description

The NZ2520SD-45.1584M-NSA3447C is a surface-mount crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This component is designed to provide a stable and precise clock signal for various electronic devices and systems. Crystal oscillators are essential in applications requiring accurate timing, such as microcontrollers, communication equipment, and digital signal processing circuits. The NZ2520SD series offers a compact size and reliable performance.

Applications:

  • Microcontrollers: Provides a clock signal for microcontroller operation.
  • Communication Equipment: Used in wireless devices, network interfaces, and telecommunication systems.
  • Digital Signal Processing: Supplies timing signals for DSP applications.
  • Real-Time Clocks: Used in timekeeping circuits for accurate time measurement.
  • GPS Modules: Provides a reference frequency for GPS receivers.

Features:

  • Frequency: Operates at a frequency of 45.1584 MHz.
  • Surface Mount Device (SMD): Designed for surface mount assembly on PCBs.
  • Compact Size: Features a small 2.5 x 2.0 mm package.
  • High Stability: Offers stable frequency output over a wide temperature range.
  • Low Jitter: Minimizes timing variations in the output signal.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • Precise Timing: Ensures accurate and stable timing for electronic devices.
  • Space Saving: Compact size allows for use in small form factor applications.
  • Reliable Performance: Offers consistent and dependable frequency output.
  • Easy Assembly: Surface mount design simplifies PCB assembly.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details:

The NZ2520SD-45.1584M-NSA3447C crystal oscillator is typically made of quartz crystal, which exhibits piezoelectric properties to generate an oscillating signal. The crystal is housed in a ceramic package for protection and stability. NDK's crystal oscillators are known for their high quality and precision. Important specifications include the frequency tolerance, frequency stability over temperature, load capacitance, and operating temperature range. The NSA3447C portion of the part number likely refers to specific electrical characteristics or packaging details.

You May Also Be Interested in

NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess