EN
  • EN
  • DE

SNA3209A 12MHZ

Part No SNA3209A 12MHZ
Manufacturer NDK
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NDK
Win Source Part Number 336145-SNA3209A 12MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNA3209A 12MHZ CAD Model

Description

The SNA3209A 12MHZ, manufactured by NDK (Nihon Dempa Kogyo), is a surface mount crystal oscillator operating at a frequency of 12 MHz. This crystal oscillator is designed for applications requiring a stable and accurate clock signal, particularly in space-constrained environments. It's commonly utilized in a variety of electronic devices where timing accuracy is critical.

Applications

  • Real-Time Clocks (RTC): Provides a precise and stable frequency reference for real-time clock circuits, ensuring accurate timekeeping.
  • Microcontrollers and Microprocessors: Used as the clock source for microcontrollers and microprocessors in embedded systems.
  • Wireless Communication: Integrated into wireless communication devices such as Bluetooth modules and Wi-Fi transceivers.
  • Sensor Systems: Provides timing signals for sensors and data acquisition systems, enabling accurate data measurement.
  • Consumer Electronics: Found in devices like digital cameras, audio players, and handheld devices.

Features

  • 12 MHz Operating Frequency: Delivers a stable clock signal at 12 MHz.
  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range, ensuring reliable operation under varying conditions.
  • Compact Size: Available in a small surface-mount package, suitable for space-constrained applications.
  • Low Aging: Exhibits minimal frequency drift over time, maintaining long-term accuracy.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.

Benefits

  • Accurate Timing: Provides precise and stable timing signals for reliable system operation.
  • Consistent Performance: Ensures consistent performance over a wide temperature range.
  • Miniaturization: Enables smaller device designs due to its compact size.
  • Long-Term Reliability: Offers long-term reliability with minimal frequency drift over time.
  • Extended Battery Life: Contributes to longer battery life in portable applications due to low power consumption.

Additional Details

The SNA3209A 12MHZ crystal oscillator is typically specified by its frequency tolerance, frequency stability, aging rate, load capacitance, and operating temperature range. The NDK datasheet provides detailed specifications and application guidelines. Proper PCB layout and impedance matching are important for optimal performance. Reflow soldering is the recommended method for mounting the device onto a printed circuit board. It's essential to select the appropriate load capacitance based on the oscillator's specifications and the application requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess