The PFAD200E336MTE, manufactured by NEC-TOKIN, is a capacitor, most likely a Polymer Aluminum Electrolytic Capacitor based on NEC-TOKIN's product lines and similar part number conventions. Polymer capacitors are known for their excellent high-frequency characteristics, low ESR (Equivalent Series Resistance), and long lifespan compared to traditional electrolytic capacitors. While specific specifications are not easily available without a datasheet, this description provides general information about what this type of capacitor typically offers.
Applications
- Power supply decoupling in high-frequency circuits.
- Smoothing output voltage in DC-DC converters.
- Noise filtering in digital circuits.
- Backup power circuits for volatile memory.
- Various consumer electronics, industrial equipment, and automotive applications.
Features
- Low ESR (Equivalent Series Resistance), minimizing power loss and heat generation.
- High ripple current capability, suitable for demanding applications.
- Long lifespan, enhancing system reliability.
- Stable capacitance over a wide temperature range.
- Compact size for space-constrained designs.
Benefits
- Improved power supply efficiency.
- Reduced noise and voltage ripple in electronic circuits.
- Enhanced system stability and reliability.
- Extended operating life of electronic devices.
- Smaller and lighter designs compared to traditional electrolytic capacitors.
Given the part number, the PFAD200E336MTE likely has a capacitance value around 33μF and a voltage rating near 200V. However, without direct access to a datasheet, these values are estimates based on typical naming conventions for NEC-TOKIN capacitors. For accurate specifications, including ESR, ripple current rating, temperature range, and dimensions, consulting the official NEC-TOKIN documentation is essential. Polymer aluminum electrolytic capacitors like the PFAD200E336MTE are often preferred in applications where high performance and reliability are critical, such as in server power supplies, networking equipment, and high-end audio amplifiers.