EN
  • EN
  • DE

2SA1744-L-AZ

Part No 2SA1744-L-AZ
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1206177-2SA1744-L-AZ
Categories RF Transistors(BJT)
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1744-L-AZ CAD Model

Description

The 2SA1744-L-AZ is a PNP silicon RF transistor manufactured by NEC. This transistor is designed for use in a variety of high-frequency amplifier and oscillator applications.

Applications:

  • RF Amplifiers: Used in amplifying radio frequency signals in communication devices.
  • Oscillators: Employed in generating high-frequency signals for various electronic systems.
  • Mixers: Used in frequency conversion circuits.
  • High-Frequency Switches: Applied in switching circuits operating at radio frequencies.
  • Low-Noise Amplifiers (LNAs): Used in sensitive receivers to amplify weak signals.

Features:

  • PNP Silicon Bipolar Transistor: Offers high gain and low noise performance.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Ensures minimal signal degradation in sensitive applications.
  • Small Signal Amplifier: Designed for amplifying small signals with high linearity.
  • Surface Mount Package: Facilitates easy and automated assembly onto PCBs.

Benefits:

  • Improved RF Performance: Enhances signal amplification and reduces noise.
  • Reduced System Size: Compact package allows for integration in space-constrained applications.
  • Lower Manufacturing Costs: Supports automated assembly processes.
  • Enhanced Product Reliability: Robust design ensures consistent performance.
  • Increased Design Flexibility: Suitable for a wide range of RF applications.

Additional Details:

The 2SA1744-L-AZ transistor requires careful biasing for optimal performance. The specific biasing network depends on the application and desired operating point. Consult the manufacturer's datasheet for detailed specifications, including maximum ratings, electrical characteristics, and S-parameters. Proper impedance matching is crucial for maximizing gain and minimizing reflections. This transistor is often used in applications where high gain, low noise, and high-frequency performance are critical.

The 'L' in the part number typically refers to a specific gain range or sorting category. The 'AZ' likely refers to the packaging or marking code. Refer to the datasheet for exact details. The transistor's high transition frequency allows it to be used in a variety of demanding RF applications.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess