EN
  • EN
  • DE

2SA733/JM

Part No 2SA733/JM
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036663-2SA733/JM
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA733/JM CAD Model

Description

The 2SA733/JM is a PNP silicon transistor manufactured by NEC. It is primarily designed for low-noise amplifier applications and general-purpose switching circuits. Its low noise figure and high gain make it suitable for use in sensitive audio and instrumentation circuits. It is also used in preamplifier stages and input stages of audio amplifiers.

Applications:

  • Low-noise amplifiers
  • Preamplifiers
  • Audio amplifier input stages
  • General-purpose switching
  • Instrumentation amplifiers

Features:

  • Low noise figure
  • High DC current gain (hFE)
  • Low collector-emitter saturation voltage
  • High transition frequency
  • Small signal amplification

Benefits:

  • Improved signal clarity in audio applications due to low noise.
  • Enhanced amplification with minimal signal distortion
  • Efficient switching performance
  • Suitable for high-frequency applications
  • Compact design allows for use in small form factor devices.

Specifications:

Collector-Base Voltage (VCBO): -60V

Collector-Emitter Voltage (VCEO): -50V

Emitter-Base Voltage (VEBO): -5V

Collector Current (IC): -0.15A

Collector Dissipation (PC): 0.25W

DC Current Gain (hFE): 200 to 700 (typical)

Transition Frequency (fT): 180 MHz (typical)

The 2SA733/JM transistor from NEC offers high performance in low-noise and small-signal amplifier circuits. Its characteristics make it a reliable component for applications requiring clean signal amplification and efficient switching. It is a commonly used transistor in older audio equipment and continues to be useful in modern circuit designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess