EN
  • EN
  • DE

STM8AF6246TCSSS

Part No STM8AF6246TCSSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708683-STM8AF6246TCSSS
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TCSSS CAD Model

Description

STMicroelectronics STM8AF6246TCSSS Microcontroller

The STM8AF6246TCSSS is a high-performance microcontroller from STMicroelectronics, designed to offer a cost-effective solution for automotive and industrial applications. This advanced microcontroller is part of the STM8A series, which is renowned for its robustness, reliability, and efficient performance in challenging environments.

At the heart of the STM8AF6246TCSSS lies an advanced STM8A core, operating at a frequency of up to 16 MHz. This core is complemented by 32 KB of on-chip Flash program memory, ensuring ample space for complex applications and software. Additionally, the device is equipped with 2 KB of RAM and 1 KB of EEPROM, which is rated for high endurance, providing reliable data storage and retention over the product's lifespan.

The STM8AF6246TCSSS features an array of integrated peripherals that enhance its functionality and ease of use. These include a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise analog signal measurement. It also offers multiple communication interfaces, such as SPI, I2C, and UART, enabling seamless data exchange with other devices and systems.

To ensure reliable operation in automotive environments, the STM8AF6246TCSSS operates over an extended temperature range from -40°C to +125°C. It also includes a range of built-in safety features, such as a watchdog timer, a clock security system, and dual independent watchdogs, which help to maintain system integrity and prevent failures.

The microcontroller comes in an LQFP 32-pin package, which is suitable for space-constrained applications. Its low power consumption makes it an ideal choice for battery-operated systems, where energy efficiency is paramount.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development tools, software libraries, and support resources. This ensures a smooth development process from initial prototyping to final product deployment.

Overall, the STM8AF6246TCSSS microcontroller is a versatile and reliable choice for designers looking to create sophisticated and durable products for the automotive and industrial markets.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Lowest to $2.1853
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
Lowest to $0.9454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess