EN
  • EN
  • DE

USB3280-AEZG-TR

Part No USB3280-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Applications USB
Interface UTMI
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Mounting Style SMD
Part Number Series USB3280
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808355-USB3280-AEZG-TR
Ultra Librarian 3D Model Ultra Librarian USB3280-AEZG-TR CAD Model

Description

Microchip Technology's USB3280-AEZG-TR: High-Speed USB 2.0 Device Transceiver

The USB3280-AEZG-TR is a high-performance, highly integrated USB 2.0 transceiver from Microchip Technology, designed to deliver exceptional functionality for a wide range of USB applications. This device is part of Microchip's leading-edge Hi-Speed USB 2.0 transceiver series and is ideal for portable electronic devices that require efficient and reliable USB connectivity.

Key Features

  • High-Speed USB 2.0 Interface: Compliant with the USB 2.0 specification, the USB3280-AEZG-TR supports high-speed (480 Mbps) data transfer for fast and efficient communication.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this transceiver offers a low-power mode to conserve energy, making it suitable for battery-operated devices.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies PCB design and reduces external component count, leading to a more compact and cost-effective solution.
  • UTMI+ Interface: The device features a UTMI+ Level 3 interface for easy integration with a USB controller, providing flexibility and ease of use for system designers.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the USB3280-AEZG-TR is lead-free and RoHS compliant, ensuring it meets global regulatory requirements for hazardous substances.

Applications

The USB3280-AEZG-TR is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Printers and Scanners
  • Networking and Communication Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the USB3280-AEZG-TR is no exception. This transceiver is manufactured with the highest quality standards, ensuring stable performance and longevity in the field. The product is also available in a tape and reel packaging (TR suffix), facilitating efficient assembly for high-volume production environments.

Conclusion

The USB3280-AEZG-TR from Microchip Technology is a superior choice for designers seeking a high-speed USB 2.0 transceiver with low power consumption, integrated features, and compliance with environmental standards. Its robust design and versatile application range make it a valuable component for any USB-enabled device.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8704 $52.2240
145+ $0.7142 $103.5590
220+ $0.6919 $152.2180
300+ $0.6696 $200.8800
390+ $0.6473 $252.4470
520+ $0.5803 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess