EN
  • EN
  • DE

DAC7553IRGTR

Part No DAC7553IRGTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16QFN / 12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.35, ±0.08
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Mounting Surface Mount
Base Product Number DAC7553
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1323224-DAC7553IRGTR
Ultra Librarian 3D Model Ultra Librarian DAC7553IRGTR CAD Model

Description

Texas Instruments DAC7553IRGTR Digital-to-Analog Converter

The Texas Instruments DAC7553IRGTR is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) designed for a wide array of applications that demand high accuracy and low power consumption. This precision DAC is an ideal choice for systems requiring a small footprint and minimal external components, making it perfect for portable and space-constrained applications.

Encased in a compact VQFN-16 package, the DAC7553IRGTR operates on a single 2.7V to 5.5V supply, providing great flexibility for various power environments. This device features a flexible SPI serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy integration into your existing design architecture.

Key features of the DAC7553IRGTR include:

  • High Resolution: With its 12-bit resolution, the DAC7553IRGTR provides fine granularity, allowing for precise control over analog output signals.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Dual-Channel Output: It offers two independent DAC channels, enabling the simultaneous output of two analog signals from digital inputs.
  • Internal Reference: The DAC7553IRGTR comes with an internal reference that simplifies design and reduces external component count.
  • Power-On Reset: Each DAC output powers up at zero-scale or mid-scale, which can be user-selected, preventing any unintended signals upon startup.

With its integrated precision output amplifier, the DAC7553IRGTR can directly drive capacitive loads and resistive loads, making it highly versatile for industrial control systems, programmable logic controllers, and many other embedded systems. The device's performance is characterized for operation from -40°C to +105°C, ensuring reliable performance across a broad range of temperature conditions.

Whether you're designing an advanced communication system, precise measurement equipment, or a sophisticated control system, the Texas Instruments DAC7553IRGTR offers a blend of performance, power efficiency, and ease of use that can meet your stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2255 $51.1275
12+ $8.3902 $100.6824
19+ $8.1280 $154.4320
26+ $7.8658 $204.5108
33+ $7.6036 $250.9188
45+ $6.8170 $306.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess