EN
  • EN
  • DE

MAX806MP222E

Part No MAX806MP222E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706564-MAX806MP222E
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX806MP222E CAD Model

Description

The MAX806MP222E is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of power management applications. This component is known for its reliability and efficiency, making it an ideal choice for engineers and designers looking to optimize their power systems.

Key Features

  • High Accuracy: The MAX806MP222E delivers precise voltage regulation, ensuring stable operation for sensitive electronic devices.
  • Low Power Consumption: With its focus on energy efficiency, this product helps to minimize power usage, which is critical for battery-powered applications.
  • Thermal Management: The device includes features to protect against overheating, contributing to the longevity and reliability of both the IC and the overall system.
  • Robust Protection: It comes with built-in protection mechanisms such as overcurrent protection, undervoltage lockout, and overtemperature shutdown to safeguard your electronics from various potential issues.

Applications

The versatility of the MAX806MP222E allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Networking hardware
  • Computing platforms
  • Industrial control systems

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Range Specified in datasheet
Operating Temperature Range Specified in datasheet
Package Type Specified in datasheet

Quality and Standards

The MAX806MP222E is manufactured in accordance with the highest industry standards, ensuring quality and performance. Maxim Integrated's commitment to excellence is reflected in their rigorous testing and quality control processes for all products.

For detailed technical specifications, application notes, and additional information, customers are encouraged to consult the official Maxim Integrated datasheet for the MAX806MP222E.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess