EN
  • EN
  • DE

2SC1306

Part No 2SC1306
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036865-2SC1306
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1306 CAD Model

Description

The 2SC1306 is a silicon NPN epitaxial planar transistor produced by NEC. This transistor is primarily designed for audio frequency power amplifier applications. It is suitable for use in a variety of audio equipment, providing reliable amplification and contributing to high-quality sound reproduction.

Applications:

  • Audio Power Amplifiers
  • Driver Stages in Amplifiers
  • Consumer Audio Equipment (e.g., stereos, radios)
  • Industrial Audio Amplification
  • General-Purpose Amplification

Features:

  • High Collector Current: Allows for significant current amplification, suitable for driving speakers or other loads.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High Power Dissipation: Capable of handling substantial power levels, preventing overheating and ensuring reliable operation.
  • Epitaxial Planar Construction: Ensures consistent performance and reliability.
  • NPN Silicon Transistor: A standard and widely used transistor type.

Benefits:

  • Enhanced Audio Quality: High collector current and low saturation voltage contribute to clear and powerful audio reproduction.
  • Efficient Power Amplification: Low saturation voltage minimizes power loss, increasing the overall efficiency of the amplifier circuit.
  • Reliable Performance: Epitaxial planar construction ensures consistent and stable operation over a wide range of conditions.
  • Versatile Application: Suitable for various audio amplification needs, simplifying design and inventory management.
  • Easy Integration: Standard NPN transistor configuration simplifies integration into existing circuits.

Additional Details:

The 2SC1306 is typically packaged in a through-hole package that allows it to dissipate heat efficiently. It operates with a collector-emitter voltage (VCEO) and collector current (IC) suitable for audio amplification. It is designed to provide a linear amplification characteristic, which minimizes distortion in the amplified audio signal. The device is characterized by its high current gain (hFE) which can range between 40 to 240 depending on the operating current. The device has a transition frequency (fT) which makes it suitable for amplification within the audio frequency range.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess