EN
  • EN
  • DE

2SC3732-K

Part No 2SC3732-K
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 15 V
RoHS Non-Compliant
Win Source Part Number 1037094-2SC3732-K
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3732-K CAD Model

Description

The 2SC3732-K is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). This transistor is designed for use in various high-frequency amplifier and oscillator applications. Its key characteristics include a high transition frequency and low noise figure, making it suitable for sensitive receiver circuits and high-gain amplifier stages.

Applications

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in communication equipment.
  • Oscillators: Employed in local oscillators and voltage-controlled oscillators (VCOs).
  • Mixers: Can be used in mixer circuits for frequency conversion.
  • Wireless Communication Devices: Found in transceivers for mobile phones, wireless LAN, and other wireless systems.
  • Instrumentation: Utilized in test and measurement equipment requiring high-frequency signal processing.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable performance and consistent characteristics.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier stages.
  • High Collector Current (Ic): Allows for relatively high output power.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits

  • Improved Signal Amplification: High transition frequency and low noise ensure efficient and clean signal amplification.
  • Enhanced Oscillator Performance: Stable oscillation and low phase noise are achieved in oscillator applications.
  • Reliable Frequency Conversion: Effective frequency mixing with minimal signal distortion.
  • Versatile Application: Suitable for a wide range of high-frequency circuits and systems.
  • Easy Integration: Small package size simplifies circuit layout and assembly.

Specifications

While specific electrical characteristics may vary based on the datasheet revision, typical parameters include:

  • Collector-Emitter Voltage (Vceo): Typically around 20V.
  • Collector Current (Ic): Typically around 50mA.
  • Transition Frequency (fT): Can exceed 1 GHz depending on the operating conditions.
  • Power Dissipation (Pc): Typically around 200mW.

Note: Consult the official NEC/Renesas datasheet for the precise specifications of the 2SC3732-K transistor for specific applications and design considerations.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess