The 2SD1557 is a silicon NPN triple diffusion planar transistor manufactured by NEC (now Renesas Electronics). It is designed for high-power switching applications.
Applications
- Switching regulators
- DC-DC converters
- High-power inverters
- Motor control circuits
- Power amplifiers
Features
- NPN polarity
- High collector current capability
- Low saturation voltage
- High-speed switching
- Excellent safe operating area (SOA)
Benefits
- Efficient power switching
- Reduced power losses
- Fast response times
- Reliable operation under high stress conditions
- Improved system performance
Technical Specifications
The 2SD1557 features a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 8A, and a power dissipation of 80W. It is designed for high-voltage, high-current applications. The device is typically housed in a TO-220 package, providing good thermal dissipation.
This transistor is designed for demanding power applications, offering robust performance and high reliability. Its high breakdown voltage and current handling capabilities make it suitable for a wide range of industrial and commercial power electronics.