Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180906-2SD1780
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1780 CAD Model

Description

The 2SD1780 is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for use in low-frequency power amplifier applications and switching applications. The device is known for its high collector current capability and low saturation voltage.

Applications:

  • Power Amplifiers: Used in audio amplifiers and other low-frequency power amplification circuits.
  • Switching Applications: Employed as a switch in various electronic circuits, such as DC-DC converters and motor drivers.
  • Voltage Regulators: Used in linear voltage regulators.
  • General Purpose Amplification: Suitable for general-purpose amplification tasks where a moderate amount of power is required.

Features:

  • High Collector Current: Capable of handling a relatively high collector current (typically up to 2A).
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage, which improves efficiency in switching applications.
  • High DC Current Gain (hFE): Provides a high DC current gain, enabling efficient amplification.
  • Epitaxial Planar Structure: Offers improved performance and reliability.
  • NPN Transistor: Standard NPN transistor configuration.

Benefits:

  • Efficient Amplification: High current gain and low saturation voltage contribute to efficient amplification.
  • Reliable Switching: Low saturation voltage and high current capability enable reliable switching performance.
  • Versatile Applications: Suitable for a wide range of applications, including amplification and switching.
  • Easy to Use: Standard NPN transistor configuration simplifies circuit design.

Additional Details:

The 2SD1780 is typically housed in a TO-126 or similar through-hole package. It requires careful thermal management to avoid overheating, especially when operating at high collector currents. The datasheet provides detailed specifications, including maximum voltage and current ratings, power dissipation limits, and thermal resistance. External components such as resistors and capacitors are needed to bias the transistor and configure it for specific applications. The 2SD1780 is often used in conjunction with other components to create more complex circuits.

You May Also Be Interested in

Amd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AM29LV641DH90RFFT
Microchip Technology
Need more? Email Us
ECAD model for ATXMEGA3204U
TE Connectivity
CONN WIRE SEAL 2POS UMNL BLUE / Connector Plug, Sealing For Universal MATE-N-LOK Series
Lowest to $0.1365
ECAD model for 794270-1
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Lowest to $78.8434
ECAD model for 95V857AGILF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SA510X
Cypress Semiconductor Corp
Tape And Reel / 512 Mbit, 3V, 110NS, 64-BALL Fbga, Page Mode Flash Memory Featuring 65 Nm Mirrorbit Process...
Need more? Email Us
ECAD model for A2C00713500A
Toshiba Semiconductor and Storage
Diode Switching 300V 20A 3-Pin(3+Tab) TO-220NIS
Need more? Email Us
ECAD model for 20FL2CZ47A(F)
Texas Instruments
Space 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Need more? Email Us
ECAD model for 5962-8409101VDA
Matsuo
Need more? Email Us
ECAD model for 267E6301-226MR533

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention