EN
  • EN
  • DE

2SJ605-Z

Part No 2SJ605-Z
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126883-2SJ605-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ605-Z CAD Model

Description

The 2SJ605-Z is a P-channel power MOSFET from NEC, designed for high-speed switching applications. It is fabricated using advanced trench technology to achieve low on-resistance and excellent switching performance. The "-Z" suffix usually denotes a specific packaging or taping option.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switches

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Trench technology: Provides excellent performance characteristics.
  • High Avalanche Ruggedness: Provides robust performance under demanding conditions.
  • Available in a TO-251/TO-252 package: Offers good thermal dissipation.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing overall efficiency of the circuit.
  • Faster Switching Speeds: Enhances the performance of high-frequency applications.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving reliability.
  • Increased Reliability: High avalanche ruggedness ensures stable performance under transient conditions.
  • Simplified Design: Easy to implement in various circuit designs.

Additional Details

The 2SJ605-Z is typically available in a TO-251 or TO-252 package. Key specifications include a drain-source voltage (VDS) rating of -60V, a continuous drain current (ID) of -15A, and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically around 0.085 Ohms at a gate-source voltage of -10V. The gate charge is relatively low, contributing to faster switching speeds. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. Proper thermal management, including the use of heat sinks if necessary, is important to maintain optimal performance and prevent device failure. The "-Z" often indicates a specific taping or reel configuration for automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3908 $67.1724
7+ $18.3726 $128.6082
10+ $17.7986 $177.9860
14+ $17.2245 $241.1430
18+ $16.6505 $299.7090
24+ $14.9272 $358.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess