EN
  • EN
  • DE

2SK4178

Part No 2SK4178
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOS FIELD EFFECT TRANSISTOR SWITCHING N-CHANNEL POWER MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127776-2SK4178
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4178 CAD Model

Description

The 2SK4178 is an N-channel MOSFET transistor manufactured by NEC, designed for high-efficiency switching applications. It is commonly used in power supplies, motor control, and DC-DC converters where low on-resistance and fast switching speeds are essential for optimal performance.

Applications:

  • Switching Power Supplies: Utilized in power supplies to efficiently switch current on and off, regulating voltage levels.
  • DC-DC Converters: Employed in converting DC voltage levels, often found in portable devices and automotive applications.
  • Motor Control Circuits: Functions as a switch to control the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers for efficient and precise control of LED lighting systems.
  • Load Switching: Implemented to switch various loads in electronic circuits and systems.

Features:

  • N-Channel MOSFET: Facilitates efficient current conduction and switching capabilities.
  • Low On-Resistance: Minimizes power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall circuit performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Enables compact integration into electronic devices.

Benefits:

  • Improved Energy Efficiency: Minimizes power loss and heat generation, leading to more energy-efficient devices.
  • Enhanced Circuit Performance: Faster switching speeds contribute to improved overall circuit response and stability.
  • Compact Design: Facilitates smaller and more densely packed electronic designs.
  • Increased System Reliability: Robust design protects against voltage spikes, enhancing system reliability.
  • Versatile Application: Suitable for a broad range of power management and control applications.

The 2SK4178 boasts notable specifications, including a high drain current and a low gate charge, which contribute to its efficient operation and fast switching speed. Its surface mount package allows for easy integration into modern electronic devices where space is at a premium. This MOSFET's design prioritizes energy efficiency and reliability, making it an excellent choice for applications requiring precise power management and control. Its ability to withstand transient voltage spikes adds a layer of protection, ensuring long-term stability in demanding environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess