EN
  • EN
  • DE

2SK426-T1B

Part No 2SK426-T1B
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 751312-2SK426-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK426-T1B CAD Model

Description

The 2SK426-T1B is an N-channel MOSFET manufactured by NEC, designed for high-speed switching applications. It features a low on-resistance, enabling efficient power conversion, and is commonly used in applications such as DC-DC converters and power supply circuits. This MOSFET is known for its fast switching speed and ability to handle relatively high currents.

Applications:

  • DC-DC Converters: Power switching in voltage step-up and step-down circuits.
  • Switching Power Supplies: Used in high-frequency switching to efficiently convert voltage levels.
  • Motor Control Circuits: Enables efficient control of DC motor speed and torque.
  • LED Lighting Systems: Used for dimming and switching LED lights.
  • Load Switches: Controlling power to various components in electronic circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Drain Current (ID): Allows for controlling significant power loads.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Energy Rated: Ensures robustness against voltage spikes and transients.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Higher Power Density: High current handling enables compact and powerful designs.
  • Improved System Reliability: Avalanche rating provides protection against voltage transients.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
  • Faster Switching Speeds: Enhances the performance of high-frequency power converters.

Technical Specifications:

The 2SK426-T1B features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 5A, and an on-resistance (RDS(on)) of 0.25 Ohms. The gate threshold voltage (VGS(th)) is typically 2.0V. It is available in a SOT-89 package. The MOSFET also includes an integrated protection diode to guard against reverse voltage conditions.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess