The 2SK640 is an N-channel junction field-effect transistor (JFET) manufactured by NEC. It is designed for low-noise amplifier applications, offering high gain and low input capacitance. This JFET is commonly used in audio amplifiers, RF receivers, and other circuits where low noise performance is critical.
Applications
- Low-noise amplifiers (LNAs)
- Audio amplifiers
- RF receivers
- High-impedance buffer amplifiers
- Test and measurement equipment
Features
- Low noise figure
- High transconductance (gm)
- Low input capacitance
- High input impedance
- N-channel JFET
- Available in a through-hole package (e.g., TO-92)
Benefits
- Improved signal-to-noise ratio in sensitive circuits
- High gain for signal amplification
- Minimal loading effect on the input signal due to low input capacitance
- Easy to bias and operate in a variety of circuits
- Suitable for high-frequency applications
Additional Details
The 2SK640 is typically available in a through-hole package like the TO-92, making it easy to prototype and use in breadboard circuits. Its low noise figure is crucial for amplifying weak signals without adding significant noise. The high transconductance ensures efficient signal amplification, while the low input capacitance minimizes the loading effect on the input signal source. The JFET's high input impedance allows it to be used as a buffer amplifier, isolating sensitive circuits from the load. The device's characteristics make it well-suited for applications requiring high-performance amplification with minimal noise contamination.
Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (IDSS), and transconductance (gm). Consult the NEC datasheet for complete specifications, application notes, and recommended biasing techniques.