EN
  • EN
  • DE

NRA104M35R8

Part No NRA104M35R8
Manufacturer NEC
Catalog Custom Parts (N - R)
Description Tantalum Capacitor A case 0.1uF 35V ±20% RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1127522-NRA104M35R8
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRA104M35R8 CAD Model

Description

The NRA104M35R8 is an aluminum electrolytic capacitor manufactured by NEC. Aluminum electrolytic capacitors are a type of capacitor that uses an electrolyte to achieve a larger capacitance value than other types of capacitors of similar size. They are commonly used in a wide range of electronic circuits for filtering, smoothing, and energy storage.

Applications

  • Power Supplies: Used for smoothing the DC output voltage in power supplies.
  • Audio Amplifiers: Employed for coupling and decoupling signals in audio amplifiers.
  • Filtering Circuits: Utilized in filtering circuits to remove unwanted noise and ripple.
  • Energy Storage: Used for energy storage in applications such as uninterruptible power supplies (UPS) and flashlights.
  • General Purpose Applications: Found in a wide range of general-purpose electronic circuits.

Features

  • High Capacitance: Provides a high capacitance value in a relatively small size.
  • Low ESR (Equivalent Series Resistance): Offers low ESR for efficient performance.
  • Wide Operating Temperature Range: Operates over a wide temperature range.
  • Long Life: Designed for long life and reliable performance.
  • Radial Lead Configuration: Features a radial lead configuration for easy mounting on printed circuit boards.

Benefits

  • Effective Filtering: Provides effective filtering of noise and ripple in power supplies and other circuits.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • Long Lifespan: Ensures long lifespan and reliable performance in demanding applications.
  • Easy Installation: Radial lead configuration simplifies installation on printed circuit boards.
  • Cost-Effective: Provides a cost-effective solution for high-capacitance applications.

Additional Details

The NRA104M35R8 has a capacitance of 100uF (microfarads) and a voltage rating of 35V (volts). It is important to select a capacitor with a voltage rating that is greater than the maximum voltage that will be applied to it in the circuit. The ESR of the capacitor affects its ability to handle ripple current. A lower ESR results in better performance in high-ripple current applications. The operating temperature range of the capacitor determines the range of temperatures over which it can operate reliably. Aluminum electrolytic capacitors have a limited lifespan and will eventually need to be replaced.

You May Also Be Interested in

PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
QSI
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess