EN
  • EN
  • DE

PS2561BL2-1-E3-A/JT

Part No PS2561BL2-1-E3-A/JT
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352083-PS2561BL2-1-E3-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561BL2-1-E3-A/JT CAD Model

Description

The PS2561BL2-1-E3-A/JT is a single-channel optocoupler manufactured by NEC (now Renesas). This device provides electrical isolation between circuits, improving safety and preventing ground loops. It is characterized by its high isolation voltage and is suitable for use in a wide array of industrial control, power supply, and communication systems.

Applications

  • Industrial Automation Equipment: Provides isolation in control systems for machinery.
  • Power Supplies: Isolates primary and secondary circuits in power supplies.
  • Motor Control: Isolates control signals for motors, enhancing system robustness.
  • Communication Interfaces: Offers galvanic isolation in data transmission setups.
  • Measuring Instruments: Isolates sensitive measurement components from noise and high voltage.
  • Inverter Applications

Features

  • High Isolation Voltage: Provides reinforced insulation for greater safety.
  • Compact Package: Enables high-density mounting on PCBs.
  • High Collector-Emitter Voltage: Suitable for high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable performance in noisy electrical environments.
  • Current Transfer Ratio (CTR): Available with various CTR options to suit different circuit requirements.
  • Pb-Free Construction: Complies with environmental regulations, being RoHS compliant.

Benefits

  • Enhanced Safety: Galvanic isolation protects both users and equipment from potentially dangerous voltages.
  • Improved Reliability: High CMTI reduces the likelihood of false triggering due to electrical noise.
  • Space Saving: Compact form factor facilitates denser and more efficient board layouts.
  • Design Flexibility: A range of CTR options provides adaptability for diverse circuit configurations.
  • Environmental Compliance: Pb-Free construction ensures adherence to environmental standards and reduces hazardous waste.
  • Prevention of Ground Loops

Additional Details

The PS2561BL2-1-E3-A/JT consists of an infrared LED optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, activating the phototransistor and allowing current to flow in the output circuit. The 'BL2' designation likely refers to a particular package type or lead configuration, while '-1' might indicate a specific CTR range or internal component arrangement. The 'E3' likely indicates a specific lead forming or packaging type. The 'A/JT' may relate to specific testing procedures or packaging. The typical operating temperature ranges from -55°C to +110°C. This device complies with industry safety standards, including UL, CSA, and VDE. For detailed specifications, such as CTR values, input forward voltage, and output saturation voltage, refer to the official datasheet.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess