EN
  • EN
  • DE

PS2603

Part No PS2603
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352130-PS2603
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2603 CAD Model

Description

The PS2603 is a high-isolation, single-channel optocoupler manufactured by NEC, designed to provide electrical isolation between circuits. It ensures the protection of sensitive components and personnel while offering reliable signal transmission.

Applications

  • Industrial Control: Used in Programmable Logic Controllers (PLCs) to isolate input and output signals.
  • Power Supplies: Provides galvanic isolation in power supply designs, protecting against voltage surges.
  • Motor Control Circuits: Used in motor drive systems for isolating control signals and enhancing safety.
  • Measurement Instruments: Offers isolation in measurement equipment for accurate and safe readings.
  • Communication Systems: Provides galvanic isolation in communication interfaces to prevent ground loops.

Features

  • High Isolation Voltage: Offers high electrical isolation between input and output, enhancing safety.
  • Low Input Current: Requires a minimal input current for activation, promoting energy efficiency.
  • Compact Package: Designed for space-saving integration into high-density circuit boards.
  • High-Speed Switching: Supports fast data transfer in digital applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high degree of electrical isolation, protecting against voltage spikes and ground loops.
  • Improved Reliability: Reduces noise and interference, improving the overall reliability of the system.
  • Efficient Operation: Low input current requirements minimize power consumption.
  • Space Savings: Compact design allows for denser board layouts.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The PS2603 typically consists of an LED and a phototransistor, separated by a dielectric insulation barrier. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The insulation barrier provides the necessary electrical isolation. Key technical specifications include isolation voltage, current transfer ratio (CTR), and operating temperature range. Refer to the datasheet for precise electrical characteristics and application guidelines. This optocoupler is suitable for applications requiring isolation over a wide temperature range.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8997 $57.9940
49+ $2.3792 $116.5808
76+ $2.3049 $175.1724
104+ $2.2305 $231.9720
134+ $2.1562 $288.9308
180+ $1.9332 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess