EN
  • EN
  • DE

PS7200J1A

Part No PS7200J1A
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Compliant
Win Source Part Number 1086034-PS7200J1A
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS7200J1A CAD Model

Description

The PS7200J1A is a solid state relay (SSR) manufactured by NEC (now Renesas Electronics). This device is designed for various switching applications requiring high isolation and reliability. It features a compact package and is suitable for controlling AC loads.

Applications

  • Industrial automation: Used for switching motors, solenoids, and other inductive loads in automated systems.
  • Temperature control: Controls heating elements in industrial ovens, plastic molding machines, and other temperature-sensitive equipment.
  • Lighting control systems: Provides reliable switching for stage lighting, architectural lighting, and other large-scale lighting installations.
  • Medical equipment: Used in patient monitoring systems, diagnostic equipment, and other medical devices requiring high isolation.
  • Security systems: Functions as a switching element in alarm systems, access control, and other security-related applications.

Features

  • High isolation voltage: Offers a high level of electrical isolation between the input and output, ensuring safety and preventing interference.
  • Zero-cross function: Reduces electromagnetic interference (EMI) by switching the load at the zero-crossing point of the AC waveform.
  • Low on-resistance: Minimizes power dissipation, resulting in higher energy efficiency and reduced heat generation.
  • Compact size: Enables space-saving designs, allowing for integration in densely populated circuit boards.
  • High surge current capability: Withstands momentary current surges, providing robustness and reliability.

Benefits

  • Enhanced safety: High isolation prevents damage to control circuits and reduces the risk of electric shock.
  • Reduced noise: Zero-cross switching minimizes electrical noise and harmonics, improving the performance of nearby electronic devices.
  • Long lifespan: Solid-state design eliminates mechanical wear, resulting in a longer service life compared to electromechanical relays.
  • Improved energy efficiency: Low on-resistance minimizes power loss, reducing energy consumption and operating costs.
  • Increased reliability: Robust design and high surge current capability ensure stable performance in demanding applications.

Additional Details

The PS7200J1A typically operates with an input control voltage range of 3 to 32 VDC and is designed to switch AC loads ranging from 24 to 240 VAC. The load current rating can vary, but it is usually in the range of several amperes. The isolation voltage is typically in the kilovolt range. This SSR incorporates an optocoupler to achieve galvanic isolation. Its operating temperature range generally spans from -30°C to +80°C, enabling usage in various environmental conditions.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess