EN
  • EN
  • DE

RV5C348B-E2-FB

Part No RV5C348B-E2-FB
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt/Battery Backup 10-Pin SSOP-G T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1089438-RV5C348B-E2-FB
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV5C348B-E2-FB CAD Model

Description

The RV5C348B-E2-FB is a Real-Time Clock (RTC) IC manufactured by Ricoh Electronic Devices. This device is designed to provide accurate and reliable timekeeping in a wide range of applications, ensuring that systems maintain correct time and date information even when the main power is off.

Applications

  • Industrial Control Systems
  • Metering Devices (Smart Meters)
  • Office Automation Equipment
  • Consumer Electronics (Digital Clocks, Timers)
  • Point of Sale (POS) Systems
  • Medical Equipment

Features

  • Integrated Real-Time Clock (RTC)
  • Serial Interface (I2C)
  • Low Operating Voltage (typically 1.8V to 5.5V)
  • Low Current Consumption for Battery Backup
  • Automatic Switching to Battery Backup
  • Programmable Alarm Function
  • Built-in Oscillator Circuit with Crystal

Benefits

  • Accurate and reliable timekeeping for systems
  • Prolonged battery life in power-down mode due to low current consumption
  • Simplified integration with microcontrollers through the I2C interface
  • Ability to trigger system events at preset times via the alarm function
  • Maintenance of time data even during power outages

Additional Details

The RV5C348B-E2-FB utilizes the I2C serial interface for communication, simplifying the process of reading and writing time and date information. The device's low current consumption in battery backup mode is crucial for applications requiring extended operation without main power. The automatic switchover to battery backup ensures that the timekeeping continues seamlessly when the primary power source is removed. The programmable alarm function allows the RTC to trigger interrupts or other events at specific times or intervals. Consult the datasheet for detailed information on the I2C communication protocol, register map, and power management features. The crystal oscillator is typically integrated, providing a stable and accurate time base. An external battery will be required to provide back-up power. The "E2" suffix indicates a specific packaging or configuration variant. Review the datasheet to ensure that the operating temperature range is appropriate for the intended application.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8445 $59.1150
170+ $0.6930 $117.8100
260+ $0.6714 $174.5640
360+ $0.6497 $233.8920
460+ $0.6281 $288.9260
620+ $0.5631 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess